FUTEK Advanced Sensor Technology, Inc. PFP350 Female Port Pressure Sensor FSH00831

Description
PFP350 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
PFP350 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
PFP350 Female Port Pressure Sensor - FSH00831 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
PFP350 Female Port Pressure Sensor
FSH00831
PFP350 Female Port Pressure Sensor FSH00831
PFP350 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

PFP350 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Pressure Sensors
Product Number FSH00831
Product Name PFP350 Female Port Pressure Sensor
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 10226249-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Charge Mode Pressure Sensor - 2180C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection; Piezoelectric
Measurement Type Sealed
View Details