FUTEK Advanced Sensor Technology, Inc. PFP350 Female Port Pressure Sensor FSH00830

Description
PFP350 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 3 ft Long
Description
PFP350 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 3 ft Long

Suppliers

Company
Product
Description
Supplier Links
PFP350 Female Port Pressure Sensor - FSH00830 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
PFP350 Female Port Pressure Sensor
FSH00830
PFP350 Female Port Pressure Sensor FSH00830
PFP350 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 3 ft Long

PFP350 , 7500 PSI , Female Port Pressure Sensor , Standard , Material - 17-4 PH S.S. , 1/4-18-NPT Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 3 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Pressure Sensors
Product Number FSH00830
Product Name PFP350 Female Port Pressure Sensor
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2547415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Charge Mode Pressure Sensor - 2200C1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Signal Output Analog Voltage
View Details