RDP Electrosense Model 75 Tension/Compression Universal Load Cell SLC75/075000

Description
Our SLC75 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC75 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC75 load sensor is not exposed to load or force in excess of its capability. The range of model SLC75 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC75 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC75 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC75 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC75 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC75 load sensor is not exposed to load or force in excess of its capability. The range of model SLC75 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC75 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC75 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 75 Tension/Compression Universal Load Cell - SLC75/075000 - RDP Electrosense
Pottstown, PA, United States
Model 75 Tension/Compression Universal Load Cell
SLC75/075000
Model 75 Tension/Compression Universal Load Cell SLC75/075000
Our SLC75 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC75 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC75 load sensor is not exposed to load or force in excess of its capability. The range of model SLC75 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC75 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC75 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC75 load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC75 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model SLC75 load sensor is not exposed to load or force in excess of its capability. The range of model SLC75 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC75 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC75 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC75/075000
Product Name Model 75 Tension/Compression Universal Load Cell
Force Rating 75000 lbs (34014 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 31 Tension/Compression Universal Load Cell - SLC31/01000* - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/000500 - RDP Electrosense
Specs
Force Rating 500 lbs (227 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/004000 - RDP Electrosense
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model RLC Compression Load Cell - RLC05000 - RDP Electrosense
Specs
Force Rating 11025 lbs (5000 kg)
Force Measured Compression
Output Analog Voltage
View Details