Fuji Electric Corp. of America Automotive Power MOSFETs SuperFAP-E3S Model: FMY31N60ES

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Power MOSFETs - SuperFAP-E3S Model: FMY31N60ES - Fuji Electric Corp. of America
Edison, NJ, United States
Automotive Power MOSFETs
SuperFAP-E3S Model: FMY31N60ES
Automotive Power MOSFETs SuperFAP-E3S Model: FMY31N60ES
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.

Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junction” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.

Supplier's Site Datasheet

Technical Specifications

  Fuji Electric Corp. of America
Product Category Power MOSFET
Product Number SuperFAP-E3S Model: FMY31N60ES
Product Name Automotive Power MOSFETs
V(BR)DSS 600 volts
rDS(on) 0.2000 ohms
IDSS 31000 milliamps
QG 125 nC
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3604-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.1050 ohms
IDSS 23000 milliamps
View Details
Power MOSFETs - SuperFAP-E3 Model: FMP05N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 1.5 ohms
IDSS 5000 milliamps
View Details
Power MOSFETs - SuperFAP-E3S Model: FMH16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV13N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5800 ohms
IDSS 13000 milliamps
View Details