Fuji Electric Corp. of America Automotive Power MOSFETs SuperFAP-E3S Model: 2SK4047-01S

Description
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.
Request a Quote Datasheet
Description
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK4047-01S - Fuji Electric Corp. of America
Edison, NJ, United States
Automotive Power MOSFETs
SuperFAP-E3S Model: 2SK4047-01S
Automotive Power MOSFETs SuperFAP-E3S Model: 2SK4047-01S
Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junctio n” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.

Fuji Electric offers a high performance and easy-to-use, easy-to-design planar type Power MOSFET achieved by the 2nd generation “Quasi-Plane-Junction” technology. It maintains both low power loss and noise, lower RDS(on) characteristics, more controllable switching dv/dt by gate resistance, smaller VGS ringing waveform during switching, narrow band of the gate threshold voltage, and high avalanche durability.

Supplier's Site Datasheet

Technical Specifications

  Fuji Electric Corp. of America
Product Category Power MOSFET
Product Number SuperFAP-E3S Model: 2SK4047-01S
Product Name Automotive Power MOSFETs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G FD Model: 2SK3696-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5500 ohms
IDSS 13000 milliamps
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3889-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1 ohms
IDSS 9000 milliamps
View Details
Power MOSFETs - Super J  MOS S2 Model: FMV60N380S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.3800 ohms
IDSS 10000 milliamps
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3603-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.1050 ohms
IDSS 23000 milliamps
View Details