Fuji Electric Global Electronic Surplus - FMV19N60ES FMV19N60ES

Description
Manufacturer: Fuji Electric Win Source Part Number: 1174902-FMV19N60ES Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1174902-FMV19N60ES Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FMV19N60ES - 1174902-FMV19N60ES - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FMV19N60ES
1174902-FMV19N60ES
Electronic Surplus - FMV19N60ES 1174902-FMV19N60ES
Manufacturer: Fuji Electric Win Source Part Number: 1174902-FMV19N60ES Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 1174902-FMV19N60ES
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1174902-FMV19N60ES
Product Name Electronic Surplus - FMV19N60ES
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSO220N03MD G - BSO220N03MD-G - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0220 ohms
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMY60N105S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1050 ohms
IDSS 29300 milliamps
View Details