Fuji Electric Global Electronic Surplus - FMV13N60E FMV13N60E

Description
Manufacturer: Fuji Electric Win Source Part Number: 1174895-FMV13N60E Family Name: FMV13N60E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): STP9NB60FP; STU9NA60; TK6A65D(STA4,Q); STF9N65M2; Introduction Date: June 02, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1174895-FMV13N60E Family Name: FMV13N60E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): STP9NB60FP; STU9NA60; TK6A65D(STA4,Q); STF9N65M2; Introduction Date: June 02, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FMV13N60E - 1174895-FMV13N60E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FMV13N60E
1174895-FMV13N60E
Electronic Surplus - FMV13N60E 1174895-FMV13N60E
Manufacturer: Fuji Electric Win Source Part Number: 1174895-FMV13N60E Family Name: FMV13N60E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): STP9NB60FP; STU9NA60; TK6A65D(STA4,Q); STF9N65M2; Introduction Date: June 02, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 1174895-FMV13N60E
Family Name: FMV13N60E
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Alternative Parts (Cross-Reference): STP9NB60FP; STU9NA60; TK6A65D(STA4,Q); STF9N65M2;
Introduction Date: June 02, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1174895-FMV13N60E
Product Name Electronic Surplus - FMV13N60E
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3684-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 19000 milliamps
View Details
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers
Single FETs, MOSFETs - AUIRF1018E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers