Fuji Electric Global Electronic Surplus - FMV12N60ES FMV12N60ES

Description
Manufacturer: Fuji Electric Win Source Part Number: 1174894-FMV12N60ES Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1174894-FMV12N60ES Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FMV12N60ES - 1174894-FMV12N60ES - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FMV12N60ES
1174894-FMV12N60ES
Electronic Surplus - FMV12N60ES 1174894-FMV12N60ES
Manufacturer: Fuji Electric Win Source Part Number: 1174894-FMV12N60ES Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 1174894-FMV12N60ES
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1174894-FMV12N60ES
Product Name Electronic Surplus - FMV12N60ES
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3519-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 9000 milliamps
View Details
N-Channel Power MOSFET - BSZ300N15NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0300 ohms
View Details
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers