Fuji Electric Global Electronic Surplus - FMV09N90E FMV09N90E

Description
Manufacturer: Fuji Electric Win Source Part Number: 1174890-FMV09N90E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1174890-FMV09N90E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FMV09N90E - 1174890-FMV09N90E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FMV09N90E
1174890-FMV09N90E
Electronic Surplus - FMV09N90E 1174890-FMV09N90E
Manufacturer: Fuji Electric Win Source Part Number: 1174890-FMV09N90E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 1174890-FMV09N90E
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1174890-FMV09N90E
Product Name Electronic Surplus - FMV09N90E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
Single FETs, MOSFETs - BSO080P03SHXUMA1CT-ND - DigiKey
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3684-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 19000 milliamps
View Details