IGBT Transistors / Modules ROHS
IGBT, SINGLE, 600V, 100A, TO-247-3; Continuous Collector Current:100A; Collector Emitter Saturation Voltage:1.5V; Power Dissipation:500W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C; MSL:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FGW75N60HD | 49X9265 |
| Product Name | Transistors | Igbt, Single, 600V, 100A, To-247-3; Continuous Collector Current Fuji Electric |
| PD | 500000 milliwatts |