Relay Automotive 40A non latching 12V
Manufacturer: Fujitsu Electronics America, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039190-FBR53ND12-Y-
Termination: Solder
Contact Material: Silver, Tin
Current Rating: 40 A
Number of Contacts: 1
Length: 15.7 mm
Coil Resistance: 167 Ω
Coil Current: 71.85 mA
Contact Current Rating: 25 A
Operate Time: 10 ms
Coil Type: Non-Latching
Coil Power: 310 mW
Height: 14 mm
Weight: 6 g
Number of Pins: 6
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): FBR53ND12-Y-HWFBR 53ND12-Y-HW; FBR-53ND12Y-HW; FBR53ND12Y-HW;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 12.3 mm
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Current Rating: 40 A
Throw Configuration: DPST, SPST
Coil Voltage (DC): 12 V
Automotive Relays COMPACT POWER RELAY
| RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7903388 | 1039190-FBR53ND12-Y-HW | FBR53ND12-Y-HW |
| Product Name | Automotive Relays | Power Relays, Over 2 Amps - FBR53ND12-Y-HW | Automotive Relays |
| Mounting | PCBoard; Pcb mount | PCBoard; PCB, Through Hole | |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| Approvals | RoHS | RoHS | RoHS |