Fuji Electric Global OEM Parts - OEM Parts (0 - 9) - 7MBR30SA-060-50 7MBR30SA-060-50

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040953-7MBR30SA-060 -50 Length: 107.5 mm Mounting: SMD (SMT) Height: 17 mm Number of Pins: 24 Width: 45 mm Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 7MBR30SA-060-507MBR3 0SA060-50; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant REACH SVHC: Unknown Max Power Dissipation: 120 W Collector Emitter Breakdown Voltage: 600 V Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 30 A Collector Emitter Saturation Voltage: 1.8 V
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040953-7MBR30SA-060 -50 Length: 107.5 mm Mounting: SMD (SMT) Height: 17 mm Number of Pins: 24 Width: 45 mm Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 7MBR30SA-060-507MBR3 0SA060-50; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant REACH SVHC: Unknown Max Power Dissipation: 120 W Collector Emitter Breakdown Voltage: 600 V Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 30 A Collector Emitter Saturation Voltage: 1.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 7MBR30SA-060-50 - 1040953-7MBR30SA-060-50 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 7MBR30SA-060-50
1040953-7MBR30SA-060-50
OEM Parts - OEM Parts (0 - 9) - 7MBR30SA-060-50 1040953-7MBR30SA-060-50
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040953-7MBR30SA-060 -50 Length: 107.5 mm Mounting: SMD (SMT) Height: 17 mm Number of Pins: 24 Width: 45 mm Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 7MBR30SA-060-507MBR3 0SA060-50; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Screw RoHS: Compliant REACH SVHC: Unknown Max Power Dissipation: 120 W Collector Emitter Breakdown Voltage: 600 V Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 30 A Collector Emitter Saturation Voltage: 1.8 V

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040953-7MBR30SA-060-50
Length: 107.5 mm
Mounting: SMD (SMT)
Height: 17 mm
Number of Pins: 24
Width: 45 mm
Categories: OEM Parts(0-9)
Case / Package: Module
Alternative Parts (Cross-Reference): 7MBR30SA-060-507MBR30SA060-50;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Screw
RoHS: Compliant
REACH SVHC: Unknown
Max Power Dissipation: 120 W
Collector Emitter Breakdown Voltage: 600 V
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 30 A
Collector Emitter Saturation Voltage: 1.8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1040953-7MBR30SA-060-50
Product Name OEM Parts - OEM Parts (0 - 9) - 7MBR30SA-060-50
Unlock Full Specs
to access all available technical data