Manufacturer: Fuji Electric
Win Source Part Number: 1127885-2SK961
Manufacturer Homepage: www.fujielectric.co.
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DISCONTINUED BY MANUFACTURER, TRANSISTOR, POWER FET, N CHANNEL, 3A, 900V, 5 OHM, 1-ELEMENT, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Radwell International | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 1127885-2SK961 | 68941142 |
| Product Name | Hard To Find - 2SK961 | Transistor |
| Package Type | SOT3 |