Fuji Electric Global N-Channel MOSFET Transistor 2SK955

Description
N-Channel MOSFET Transistor Product overview: 2SK955 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK955 can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Channel MOSFET Transistor Product overview: 2SK955 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK955 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel MOSFET Transistor
288-2SK955
N-Channel MOSFET Transistor 288-2SK955
N-Channel MOSFET Transistor Product overview: 2SK955 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK955 can be used for catalog matching and distributor lookup.

N-Channel MOSFET Transistor Product overview: 2SK955 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK955 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160620-2SK955 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160620-2SK955
Discrete Semiconductor Products 160620-2SK955
Manufacturer: Fuji Electric Win Source Part Number: 160620-2SK955 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Introduction Date: September 03, 2019 Estimated EOL Date: 2035 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 160620-2SK955
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Introduction Date: September 03, 2019
Estimated EOL Date: 2035
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 73849070 - Radwell International
Willingboro, NJ, United States
Transistor
73849070
Transistor 73849070
POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 800V, 2OHM, 1-ELEMENT, N-CHANNEL, SILICON,SC-65 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 800V, 2OHM, 1-ELEMENT, N-CHANNEL, SILICON,SC-65 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 288-2SK955 160620-2SK955 73849070
Product Name N-Channel MOSFET Transistor Discrete Semiconductor Products Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data