Fuji Electric Global Hard To Find - 2SK3698-01 2SK3698-01

Description
Manufacturer: Fuji Electric Win Source Part Number: 1127685-2SK3698-01 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1127685-2SK3698-01 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SK3698-01 - 1127685-2SK3698-01 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SK3698-01
1127685-2SK3698-01
Hard To Find - 2SK3698-01 1127685-2SK3698-01
Manufacturer: Fuji Electric Win Source Part Number: 1127685-2SK3698-01 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 1127685-2SK3698-01
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1127685-2SK3698-01
Product Name Hard To Find - 2SK3698-01
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC019N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0019 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV07N70E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 700 volts
rDS(on) 1.5 ohms
IDSS 7000 milliamps
View Details