Fuji Electric Global N-Channel 42A 600V 0.17ohm MOSFET Transistor 2SK3697-01

Description
Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: 2SK3697-01 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V, 0.17ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42A, 600V, 0.17ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3697-01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: 2SK3697-01 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V, 0.17ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42A, 600V, 0.17ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3697-01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 42A 600V 0.17ohm MOSFET Transistor
288-2SK3697-01
N-Channel 42A 600V 0.17ohm MOSFET Transistor 288-2SK3697-01
Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: 2SK3697-01 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V, 0.17ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42A, 600V, 0.17ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3697-01 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: 2SK3697-01 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V, 0.17ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42A, 600V, 0.17ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3697-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160245-2SK3697-01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160245-2SK3697-01
Discrete Semiconductor Products 160245-2SK3697-01
Manufacturer: Fuji Electric Win Source Part Number: 160245-2SK3697-01 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3697-01 Alternative Parts (Cross-Reference): R6515ENZC8; R6524ENZ1C9; R6520ENZ1C9; Introduction Date: June 05, 2003 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 160245-2SK3697-01
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3697-01
Alternative Parts (Cross-Reference): R6515ENZC8; R6524ENZ1C9; R6520ENZ1C9;
Introduction Date: June 05, 2003
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN - 17309-2SK3697-01 - Utmel Electronic Limited
Hong Kong, China
Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN
17309-2SK3697-01
Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN 17309-2SK3697-01
Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN

Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors
Product Number 288-2SK3697-01 160245-2SK3697-01 17309-2SK3697-01
Product Name N-Channel 42A 600V 0.17ohm MOSFET Transistor Discrete Semiconductor Products Power Field-Effect Transistor, 42A I(D), 600V, 0.17ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN
Package Type SOT3
Unlock Full Specs
to access all available technical data