Fuji Electric Global N-Channel 7A 800V 1.9ohm MOSFET Transistor 2SK3530-01MR

Description
Power Field-Effect Transistor, 7A I(D), 800V, 1.9ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3530-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 800V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 800V, 1.9ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3530-01MR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power Field-Effect Transistor, 7A I(D), 800V, 1.9ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3530-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 800V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 800V, 1.9ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3530-01MR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 7A 800V 1.9ohm MOSFET Transistor
288-2SK3530-01MR
N-Channel 7A 800V 1.9ohm MOSFET Transistor 288-2SK3530-01MR
Power Field-Effect Transistor, 7A I(D), 800V, 1.9ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3530-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 800V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 800V, 1.9ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3530-01MR can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 7A I(D), 800V, 1.9ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220F, 3 PIN Product overview: 2SK3530-01MR from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 800V, 1.9ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 800V, 1.9ohm, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3530-01MR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 160118-2SK3530-01MR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160118-2SK3530-01MR
Discrete Semiconductor Products 160118-2SK3530-01MR
Manufacturer: Fuji Electric Win Source Part Number: 160118-2SK3530-01MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3530-01MR Alternative Parts (Cross-Reference): TSM10N80CI C0; FQPF7N80C-NL; TSM10N80CI C0G; FQPF6N80; Introduction Date: September 09, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 160118-2SK3530-01MR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3530-01MR
Alternative Parts (Cross-Reference): TSM10N80CI C0; FQPF7N80C-NL; TSM10N80CI C0G; FQPF6N80;
Introduction Date: September 09, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 288-2SK3530-01MR 160118-2SK3530-01MR
Product Name N-Channel 7A 800V 1.9ohm MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data