Fuji Electric Global TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3504-01 2SK3504-01

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995553-2SK3504-01 Length: 9.9822 mm Mounting: SMD (SMT) Power Dissipation: 225 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Alternative Parts (Cross-Reference): FQP12N60C; IRFB31N20DPBF; IRFB9N65APBF; IRFB11N50APBF; IRFB59N10DPBF; IRFB9N60APBF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 18 ns Drain to Source Breakdown Voltage: 500 V Turn-Off Delay Time: 35 ns Drain to Source Resistance: 460 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995553-2SK3504-01 Length: 9.9822 mm Mounting: SMD (SMT) Power Dissipation: 225 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Alternative Parts (Cross-Reference): FQP12N60C; IRFB31N20DPBF; IRFB9N65APBF; IRFB11N50APBF; IRFB59N10DPBF; IRFB9N60APBF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 18 ns Drain to Source Breakdown Voltage: 500 V Turn-Off Delay Time: 35 ns Drain to Source Resistance: 460 mΩ Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3504-01 - 995553-2SK3504-01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3504-01
995553-2SK3504-01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3504-01 995553-2SK3504-01
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995553-2SK3504-01 Length: 9.9822 mm Mounting: SMD (SMT) Power Dissipation: 225 W Height: 15.0114 mm Number of Pins: 3 Width: 4.4958 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220AB Alternative Parts (Cross-Reference): FQP12N60C; IRFB31N20DPBF; IRFB9N65APBF; IRFB11N50APBF; IRFB59N10DPBF; IRFB9N60APBF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Turn-On Delay Time: 18 ns Drain to Source Breakdown Voltage: 500 V Turn-Off Delay Time: 35 ns Drain to Source Resistance: 460 mΩ Gate to Source Voltage (Vgs): 30 V

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995553-2SK3504-01
Length: 9.9822 mm
Mounting: SMD (SMT)
Power Dissipation: 225 W
Height: 15.0114 mm
Number of Pins: 3
Width: 4.4958 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): FQP12N60C; IRFB31N20DPBF; IRFB9N65APBF; IRFB11N50APBF; IRFB59N10DPBF; IRFB9N60APBF;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Turn-On Delay Time: 18 ns
Drain to Source Breakdown Voltage: 500 V
Turn-Off Delay Time: 35 ns
Drain to Source Resistance: 460 mΩ
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 995553-2SK3504-01
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3504-01
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers