Fuji Electric Global 600V 9A MOSFET Transistor 2SK2834-01

Description
Power MOSFET / Trans MOSFET N-CH Si 600V 9A 3-Pin(3+Tab) TO-3P Product overview: 2SK2834-01 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2834-01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power MOSFET / Trans MOSFET N-CH Si 600V 9A 3-Pin(3+Tab) TO-3P Product overview: 2SK2834-01 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2834-01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 9A MOSFET Transistor
288-2SK2834-01
600V 9A MOSFET Transistor 288-2SK2834-01
Power MOSFET / Trans MOSFET N-CH Si 600V 9A 3-Pin(3+Tab) TO-3P Product overview: 2SK2834-01 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2834-01 can be used for catalog matching and distributor lookup.

Power MOSFET / Trans MOSFET N-CH Si 600V 9A 3-Pin(3+Tab) TO-3P Product overview: 2SK2834-01 from Fuji Electric is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 9A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2834-01 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159643-2SK2834-01 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159643-2SK2834-01
Discrete Semiconductor Products 159643-2SK2834-01
Manufacturer: Fuji Electric Win Source Part Number: 159643-2SK2834-01 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2834-01 Alternative Parts (Cross-Reference): FQA7N60; SSH7N60B; 2SK3248; 2SK1403; Introduction Date: April 30, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 159643-2SK2834-01
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2834-01
Alternative Parts (Cross-Reference): FQA7N60; SSH7N60B; 2SK3248; 2SK1403;
Introduction Date: April 30, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 288-2SK2834-01 159643-2SK2834-01
Product Name 600V 9A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers
N-Channel Power MOSFET - BSC0402NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0093 ohms
View Details
Automotive Power MOSFETs - SuperFAP-E3S Model: FMY31N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.2000 ohms
IDSS 31000 milliamps
View Details