Fuji Electric Global Discrete Semiconductor Products 2SK1817MR

Description
Manufacturer: Fuji Electric Win Source Part Number: 159148-2SK1817MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1817-MR Introduction Date: September 27, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 159148-2SK1817MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1817-MR Introduction Date: September 27, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159148-2SK1817MR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159148-2SK1817MR
Discrete Semiconductor Products 159148-2SK1817MR
Manufacturer: Fuji Electric Win Source Part Number: 159148-2SK1817MR Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1817-MR Introduction Date: September 27, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fuji Electric
Win Source Part Number: 159148-2SK1817MR
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1817-MR
Introduction Date: September 27, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159148-2SK1817MR
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2907Z - 1046434-AUIRF2907Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts
View Details
5 suppliers