Fuji Electric Global Discrete Semiconductor Products 2SK1390

Description
Manufacturer: Fuji Electric Win Source Part Number: 158979-2SK1390 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 158979-2SK1390 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158979-2SK1390 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158979-2SK1390
Discrete Semiconductor Products 158979-2SK1390
Manufacturer: Fuji Electric Win Source Part Number: 158979-2SK1390 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 158979-2SK1390
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 158979-2SK1390
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV09N65E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 650 volts
rDS(on) 0.9700 ohms
IDSS 9000 milliamps
View Details
 - AUIRF2805 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0047 ohms
Package Type TO-220; TO-220-3
View Details
5 suppliers
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
6 suppliers