Fuji Electric Global TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1087-MR 2SK1087-MR

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119085-2SK1087-MR Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK1087MR; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 12 A
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119085-2SK1087-MR Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK1087MR; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 12 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1087-MR - 1119085-2SK1087-MR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1087-MR
1119085-2SK1087-MR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1087-MR 1119085-2SK1087-MR
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119085-2SK1087-MR Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SK1087MR; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Continuous Drain Current (ID): 12 A

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1119085-2SK1087-MR
Drain to Source Voltage (Vdss): 100 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SK1087MR;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Continuous Drain Current (ID): 12 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1119085-2SK1087-MR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1087-MR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube
View Details
5 suppliers
Single FETs, MOSFETs - 448-AIMCQ120R040M1TXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
Specs
Transistor Type MOSFET
View Details