Fuji Electric Global Hard To Find - 2SK1086 2SK1086

Description
Manufacturer: Fuji Electric Win Source Part Number: 1126931-2SK1086 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1126931-2SK1086 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SK1086 - 1126931-2SK1086 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SK1086
1126931-2SK1086
Hard To Find - 2SK1086 1126931-2SK1086
Manufacturer: Fuji Electric Win Source Part Number: 1126931-2SK1086 Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 1126931-2SK1086
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1126931-2SK1086
Product Name Hard To Find - 2SK1086
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMI16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details
CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 72000 milliamps
View Details
9 suppliers
N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3 ohms
View Details