Fuji Electric Global TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1083MR 2SK1083MR

Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965521-2SK1083MR Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 8 A
Request a Quote
Description
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965521-2SK1083MR Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1083MR - 965521-2SK1083MR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1083MR
965521-2SK1083MR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1083MR 965521-2SK1083MR
Manufacturer: Fuji Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965521-2SK1083MR Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 8 A

Manufacturer: Fuji Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965521-2SK1083MR
Drain to Source Voltage (Vdss): 60 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 8 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 965521-2SK1083MR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1083MR
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
Transistor - 175624388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details