Fuji Impulse America Corp. Poly Sealer with Cutter PC-300

Description
Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as model selection guideline: Up to 1,000 bags, hand-operated Bag size (max): Up to 30cm Compatible packaging materials (total thickness of two or more sheets): PE>0.2mm, PP>0.2mm, NY>0.1mm, PVA>0.1mm, other laminated materials>0.1mm Simple operation Use the heating-time adjuster knob facing you to set the appropriate heating time for the bag. Lower the clamping lever using one hand. The heating light will turn on. Sealing is completed when you hear a brief beeping sound. Cutter mechanism On a PC sealer, the user can slide the cutter knob after the sealing is completed to cut off any excess material from the end of the bag. This cutter feature can be used to create multiple bags from tube-shaped film. Good for a variety of packaging materials This is a single heater sealer capable of sealing materials up to 0.2mm thick (total thickness of overlapping sheets).
Description
Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as model selection guideline: Up to 1,000 bags, hand-operated Bag size (max): Up to 30cm Compatible packaging materials (total thickness of two or more sheets): PE>0.2mm, PP>0.2mm, NY>0.1mm, PVA>0.1mm, other laminated materials>0.1mm Simple operation Use the heating-time adjuster knob facing you to set the appropriate heating time for the bag. Lower the clamping lever using one hand. The heating light will turn on. Sealing is completed when you hear a brief beeping sound. Cutter mechanism On a PC sealer, the user can slide the cutter knob after the sealing is completed to cut off any excess material from the end of the bag. This cutter feature can be used to create multiple bags from tube-shaped film. Good for a variety of packaging materials This is a single heater sealer capable of sealing materials up to 0.2mm thick (total thickness of overlapping sheets).

Suppliers

Company
Product
Description
Supplier Links
Poly Sealer with Cutter - PC-300 - Fuji Impulse America Corp.
Deerfield, IL, USA
Poly Sealer with Cutter
PC-300
Poly Sealer with Cutter PC-300
Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials. Applications and Features: Tabletop, hand-operated Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as model selection guideline: Up to 1,000 bags, hand-operated Bag size (max): Up to 30cm Compatible packaging materials (total thickness of two or more sheets): PE>0.2mm, PP>0.2mm, NY>0.1mm, PVA>0.1mm, other laminated materials>0.1mm Simple operation Use the heating-time adjuster knob facing you to set the appropriate heating time for the bag. Lower the clamping lever using one hand. The heating light will turn on. Sealing is completed when you hear a brief beeping sound. Cutter mechanism On a PC sealer, the user can slide the cutter knob after the sealing is completed to cut off any excess material from the end of the bag. This cutter feature can be used to create multiple bags from tube-shaped film. Good for a variety of packaging materials This is a single heater sealer capable of sealing materials up to 0.2mm thick (total thickness of overlapping sheets).

Compact and very mobile, P series is ideal for individual packaging at stores, and for small packaging of parts and food materials.

Applications and Features: Tabletop, hand-operated

Also called: Poly sealer® Operating method: Hand-operated Packaging type: Seal only Daily use frequency as model selection guideline: Up to 1,000 bags, hand-operated Bag size (max): Up to 30cm Compatible packaging materials (total thickness of two or more sheets): PE>0.2mm, PP>0.2mm, NY>0.1mm, PVA>0.1mm, other laminated materials>0.1mm

  • Simple operation Use the heating-time adjuster knob facing you to set the appropriate heating time for the bag.
  • Lower the clamping lever using one hand. The heating light will turn on. Sealing is completed when you hear a brief beeping sound.
  • Cutter mechanism
  • On a PC sealer, the user can slide the cutter knob after the sealing is completed to cut off any excess material from the end of the bag. This cutter feature can be used to create multiple bags from tube-shaped film.
  • Good for a variety of packaging materials
  • This is a single heater sealer capable of sealing materials up to 0.2mm thick (total thickness of overlapping sheets).
Supplier's Site

Technical Specifications

  Fuji Impulse America Corp.
Product Category Packaging Machines
Product Number PC-300
Product Name Poly Sealer with Cutter
Machine Type Sealing
Features Portable
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal band sealers - HBS-1/8TX - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 3296030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details