This small yet powerful Fuji's tebletop impulse sealer FT-130 is ideal for sealing thick gusset pouches such as coffee/tea bags and other pouches with total film thickness of up to 0.5mm. Gusset pouches, used mainly for loose-leaf tea and coffee bean bags, consist of evaporated aluminum film and are thick, espacially with four sheets overlapping in the back. Clamping the bag requires powerful pressure and heat capable of melting the bag, which ordinary sealer cannot produce. FT-130 is configured to heat the bag not only from the bottom, but also from the top, called the double heating method, as well as to apply enhanced, powerful sealing pressure to enable to seal thick pouches.
It is easy to use with its simple operation. Use the heating-time adjuster knob on top of the unit to set the appropriate heating time for the pouch. Pull the clamping handle on the right side of the unit toward you as you hold the bag with your left hand. This results in a powerful sealing pressure that ensure secure and clean sealing.
At the time of shipment, the sealing pressure is set for a standard-thickness pouch. The appropriate sealing pressure differs depending on the material and the shape of the bag. To ensure complete seals, please modify the sealing pressure with the pressure adjustment nut as needed.
Main Features
Impulse Sealer: Ready for use as soon as the power is turned on.
Compact, Light Weight and Portable
Consistent Sealing Quality: Adjustable sealing pressure and electronic timer control to provide uniform sealing.
Spare Parts Kit included.
Cost Effective: Maintenance-friendly functions to please facility maintenance personnel.
Wide Variety of Films: Electronic timer to adjust dwell times, matching material type and thickness.
Daily use frequency as model selsctionguideline: Up to 1,000 bags, hand-operated
This small yet powerful Fuji's tebletop impulse sealer FT-130 is ideal for sealing thick gusset pouches such as coffee/tea bags and other pouches with total film thickness of up to 0.5mm. Gusset pouches, used mainly for loose-leaf tea and coffee bean bags, consist of evaporated aluminum film and are thick, espacially with four sheets overlapping in the back. Clamping the bag requires powerful pressure and heat capable of melting the bag, which ordinary sealer cannot produce. FT-130 is configured to heat the bag not only from the bottom, but also from the top, called the double heating method, as well as to apply enhanced, powerful sealing pressure to enable to seal thick pouches.
It is easy to use with its simple operation. Use the heating-time adjuster knob on top of the unit to set the appropriate heating time for the pouch. Pull the clamping handle on the right side of the unit toward you as you hold the bag with your left hand. This results in a powerful sealing pressure that ensure secure and clean sealing.
At the time of shipment, the sealing pressure is set for a standard-thickness pouch. The appropriate sealing pressure differs depending on the material and the shape of the bag. To ensure complete seals, please modify the sealing pressure with the pressure adjustment nut as needed.
Main Features
- Impulse Sealer: Ready for use as soon as the power is turned on.
- Compact, Light Weight and Portable
- Consistent Sealing Quality: Adjustable sealing pressure and electronic timer control to provide uniform sealing.
- Spare Parts Kit included.
- Cost Effective: Maintenance-friendly functions to please facility maintenance personnel.
- Wide Variety of Films: Electronic timer to adjust dwell times, matching material type and thickness.
- Daily use frequency as model selsctionguideline: Up to 1,000 bags, hand-operated