Fuji Impulse America Corp. Foot-Operated Sealer FR-450-5D

Description
Standard equipped with the angle-bar fixed table, FR-450-5D is ideal for the pouch filling operations of heavy duty packaging from 4 to 33Lbs at rice polishing factories or rice shops, and also for packaging animal food, fertilizer, or miscellaneous cereals. With its effortless foot-pedal operation, you can achieve beautiful and strong sealing without any difficulity. Use the timer to set the heating time, and situate the bag on the sealing area.(The heating time to be set using the timer vaires by the type and thickness of the packaging material.) Simply step on the pedal to create a seal. The sealing pressure may be adjusted according to bag thickness and material. Adjust the pressure by turning the pressure adjuster nut located at the center of the pressure lever. In addition to a single side heating type capable of sealing materials up to 0.3mm thick(total thickness of overlapping shieets), there is a double heating type capable of sealing thick or laminated bags up to 0.4mm thick.
Description
Standard equipped with the angle-bar fixed table, FR-450-5D is ideal for the pouch filling operations of heavy duty packaging from 4 to 33Lbs at rice polishing factories or rice shops, and also for packaging animal food, fertilizer, or miscellaneous cereals. With its effortless foot-pedal operation, you can achieve beautiful and strong sealing without any difficulity. Use the timer to set the heating time, and situate the bag on the sealing area.(The heating time to be set using the timer vaires by the type and thickness of the packaging material.) Simply step on the pedal to create a seal. The sealing pressure may be adjusted according to bag thickness and material. Adjust the pressure by turning the pressure adjuster nut located at the center of the pressure lever. In addition to a single side heating type capable of sealing materials up to 0.3mm thick(total thickness of overlapping shieets), there is a double heating type capable of sealing thick or laminated bags up to 0.4mm thick.

Suppliers

Company
Product
Description
Supplier Links
Foot-Operated Sealer - FR-450-5D - Fuji Impulse America Corp.
Deerfield, IL, USA
Foot-Operated Sealer
FR-450-5D
Foot-Operated Sealer FR-450-5D
Standard equipped with the angle-bar fixed table, FR-450-5D is ideal for the pouch filling operations of heavy duty packaging from 4 to 33Lbs at rice polishing factories or rice shops, and also for packaging animal food, fertilizer, or miscellaneous cereals. With its effortless foot-pedal operation, you can achieve beautiful and strong sealing without any difficulity. Use the timer to set the heating time, and situate the bag on the sealing area.(The heating time to be set using the timer vaires by the type and thickness of the packaging material.) Simply step on the pedal to create a seal. The sealing pressure may be adjusted according to bag thickness and material. Adjust the pressure by turning the pressure adjuster nut located at the center of the pressure lever. In addition to a single side heating type capable of sealing materials up to 0.3mm thick(total thickness of overlapping shieets), there is a double heating type capable of sealing thick or laminated bags up to 0.4mm thick.

Standard equipped with the angle-bar fixed table, FR-450-5D is ideal for the pouch filling operations of heavy duty packaging from 4 to 33Lbs at rice polishing factories or rice shops, and also for packaging animal food, fertilizer, or miscellaneous cereals. With its effortless foot-pedal operation, you can achieve beautiful and strong sealing without any difficulity. Use the timer to set the heating time, and situate the bag on the sealing area.(The heating time to be set using the timer vaires by the type and thickness of the packaging material.) Simply step on the pedal to create a seal.

The sealing pressure may be adjusted according to bag thickness and material. Adjust the pressure by turning the pressure adjuster nut located at the center of the pressure lever. In addition to a single side heating type capable of sealing materials up to 0.3mm thick(total thickness of overlapping shieets), there is a double heating type capable of sealing thick or laminated bags up to 0.4mm thick.

Supplier's Site

Technical Specifications

  Fuji Impulse America Corp.
Product Category Packaging Machines
Product Number FR-450-5D
Product Name Foot-Operated Sealer
Machine Type Sealing
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Hot Melt Filling System - TN 30 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Tins
Closing Method CapLid
View Details
Drop Sealers/Gravity Sealers - DS-SS-16-PP/PE - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details