Fuji Impulse America Corp. Foot-Operated Sealer FIF-1000-5D

Description
Main Features Impulse sealer: Ready for use as soon as the power is turned on FiF series can keep good sealing pressure for large size bags with the effortless foot-pedal operation The Film can pass through the sealing area Working table and casters with lock mechanism equipped Lockable casters standard equipped Daily use frequency as model selsctionguideline: Up to 1,000 bags, foot-operated Compatible packaging materials (total thickness of two or more sheets): Single-side heating: PE 0.4mm/15.7mil, PP 0.3mm/11.8mil, NY 0.3mm/11.8mil, PVA 0.3mm/11.8mil, and other laminated materials 0.4mm/15.7mil Double-side heating: PE 0.6mm/23.6mil, PP 0.4mm/15.7mil, NY 0.4mm/15.7mil, PVA 0.4mm/15.7mil, and other laminated materials 0.5mm/19.6mil
Description
Main Features Impulse sealer: Ready for use as soon as the power is turned on FiF series can keep good sealing pressure for large size bags with the effortless foot-pedal operation The Film can pass through the sealing area Working table and casters with lock mechanism equipped Lockable casters standard equipped Daily use frequency as model selsctionguideline: Up to 1,000 bags, foot-operated Compatible packaging materials (total thickness of two or more sheets): Single-side heating: PE 0.4mm/15.7mil, PP 0.3mm/11.8mil, NY 0.3mm/11.8mil, PVA 0.3mm/11.8mil, and other laminated materials 0.4mm/15.7mil Double-side heating: PE 0.6mm/23.6mil, PP 0.4mm/15.7mil, NY 0.4mm/15.7mil, PVA 0.4mm/15.7mil, and other laminated materials 0.5mm/19.6mil

Suppliers

Company
Product
Description
Supplier Links
Foot-Operated Sealer - FIF-1000-5D - Fuji Impulse America Corp.
Deerfield, IL, USA
Foot-Operated Sealer
FIF-1000-5D
Foot-Operated Sealer FIF-1000-5D
Main Features Impulse sealer: Ready for use as soon as the power is turned on FiF series can keep good sealing pressure for large size bags with the effortless foot-pedal operation The Film can pass through the sealing area Working table and casters with lock mechanism equipped Lockable casters standard equipped Daily use frequency as model selsctionguideline: Up to 1,000 bags, foot-operated Compatible packaging materials (total thickness of two or more sheets): Single-side heating: PE 0.4mm/15.7mil, PP 0.3mm/11.8mil, NY 0.3mm/11.8mil, PVA 0.3mm/11.8mil, and other laminated materials 0.4mm/15.7mil Double-side heating: PE 0.6mm/23.6mil, PP 0.4mm/15.7mil, NY 0.4mm/15.7mil, PVA 0.4mm/15.7mil, and other laminated materials 0.5mm/19.6mil

Main Features

  • Impulse sealer: Ready for use as soon as the power is turned on
  • FiF series can keep good sealing pressure for large size bags with the effortless foot-pedal operation
  • The Film can pass through the sealing area
  • Working table and casters with lock mechanism equipped
  • Lockable casters standard equipped
  • Daily use frequency as model selsctionguideline: Up to 1,000 bags, foot-operated
  • Compatible packaging materials (total thickness of two or more sheets):
    • Single-side heating: PE 0.4mm/15.7mil, PP 0.3mm/11.8mil, NY 0.3mm/11.8mil, PVA 0.3mm/11.8mil, and other laminated materials 0.4mm/15.7mil
    • Double-side heating: PE 0.6mm/23.6mil, PP 0.4mm/15.7mil, NY 0.4mm/15.7mil, PVA 0.4mm/15.7mil, and other laminated materials 0.5mm/19.6mil
Supplier's Site

Technical Specifications

  Fuji Impulse America Corp.
Product Category Packaging Machines
Product Number FIF-1000-5D
Product Name Foot-Operated Sealer
Machine Type Sealing
Goods Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Pneumatic Self-Leveling Palletizer - SL-P - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Dual Barrel Syringe Filling System - MT22 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Heat Sealers - 9129071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details