Fuji Impulse America Corp. Semi-Automatic Impulse Sealer FA-450-10D

Description
The FA series utilizes a high pressure solenoid and microcomputer operated controller to seal almost any bag easily and securely. FA series is an excellent sealer for the semi-automatic packaging of thermal form flexible films. The sealer is also light, compact, easy to carry and can even be placed on a small table. It is very simple to use, and no speciall skills are required to make a beautiful and strong seal. Use the touch panel on the control unit to set conditions such as the heating temperature. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation. The sealing pressure can be easily adjusted according to pouch thickness and material. Adjust the pressure by turning the pressure-adjusting nut located at the center of upper seal jaw (pressure lever). A double-side heating type is capable of sealing thick laminated pouches up to 0.4mm/ 15.7mil thick in total thickness of overlapping sheets. The double-side heating type is good also for gusset pouches. Sealing an oxygen scavenger inside a gas-barrier material packaging can help extend a shelf-life.
Description
The FA series utilizes a high pressure solenoid and microcomputer operated controller to seal almost any bag easily and securely. FA series is an excellent sealer for the semi-automatic packaging of thermal form flexible films. The sealer is also light, compact, easy to carry and can even be placed on a small table. It is very simple to use, and no speciall skills are required to make a beautiful and strong seal. Use the touch panel on the control unit to set conditions such as the heating temperature. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation. The sealing pressure can be easily adjusted according to pouch thickness and material. Adjust the pressure by turning the pressure-adjusting nut located at the center of upper seal jaw (pressure lever). A double-side heating type is capable of sealing thick laminated pouches up to 0.4mm/ 15.7mil thick in total thickness of overlapping sheets. The double-side heating type is good also for gusset pouches. Sealing an oxygen scavenger inside a gas-barrier material packaging can help extend a shelf-life.

Suppliers

Company
Product
Description
Supplier Links
Semi-Automatic Impulse Sealer - FA-450-10D - Fuji Impulse America Corp.
Deerfield, IL, USA
Semi-Automatic Impulse Sealer
FA-450-10D
Semi-Automatic Impulse Sealer FA-450-10D
The FA series utilizes a high pressure solenoid and microcomputer operated controller to seal almost any bag easily and securely. FA series is an excellent sealer for the semi-automatic packaging of thermal form flexible films. The sealer is also light, compact, easy to carry and can even be placed on a small table. It is very simple to use, and no speciall skills are required to make a beautiful and strong seal. Use the touch panel on the control unit to set conditions such as the heating temperature. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation. The sealing pressure can be easily adjusted according to pouch thickness and material. Adjust the pressure by turning the pressure-adjusting nut located at the center of upper seal jaw (pressure lever). A double-side heating type is capable of sealing thick laminated pouches up to 0.4mm/ 15.7mil thick in total thickness of overlapping sheets. The double-side heating type is good also for gusset pouches. Sealing an oxygen scavenger inside a gas-barrier material packaging can help extend a shelf-life.

The FA series utilizes a high pressure solenoid and microcomputer operated controller to seal almost any bag easily and securely. FA series is an excellent sealer for the semi-automatic packaging of thermal form flexible films. The sealer is also light, compact, easy to carry and can even be placed on a small table.

It is very simple to use, and no speciall skills are required to make a beautiful and strong seal. Use the touch panel on the control unit to set conditions such as the heating temperature. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation.

The sealing pressure can be easily adjusted according to pouch thickness and material. Adjust the pressure by turning the pressure-adjusting nut located at the center of upper seal jaw (pressure lever). A double-side heating type is capable of sealing thick laminated pouches up to 0.4mm/ 15.7mil thick in total thickness of overlapping sheets. The double-side heating type is good also for gusset pouches. Sealing an oxygen scavenger inside a gas-barrier material packaging can help extend a shelf-life.

Supplier's Site

Technical Specifications

  Fuji Impulse America Corp.
Product Category Packaging Machines
Product Number FA-450-10D
Product Name Semi-Automatic Impulse Sealer
Machine Type Sealing
Features Processor
Goods Liquid (optional feature); Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Single Barrel Syringe Filling System - RS8 & RS12 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Table Top Sealers - ATS-SS-IMP-5/16-16 - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Features Portable
Goods Powder; Consumer; BulkOEM
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details