Fuji Impulse America Corp. Semi-Automatic Impulse Sealer CA-450-5

Description
The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes standard-equipped with a tilt table whose angle can be adjusted to 5, 30, and 45 degrees. At the time of factory shipment, it is adjusted to 5. This allows the sealing of bags without spilling the liquid content. Not only good for watery items, CA series is also easy to use with the simple touch panel operation. Use the touch panel on the control unit to set conditions such as the heating time, cooling time, and the time for auto-cycle interval. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation. CA-450-5 comes standard-equipped with a standard table. CA Stand Type S and special the bigger table for CA-450/600 are also available as an option. Single-side heating type is capable of sealing materials up to 0.3mm/ 11.8mil thick while the double-side type is capable of up to 0.4mm/ 15.7mil thick pouches in total overlapping sheets. Sealing an oxygen scavenger inside a gas barrier material packaging can help extend a product life.
Description
The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes standard-equipped with a tilt table whose angle can be adjusted to 5, 30, and 45 degrees. At the time of factory shipment, it is adjusted to 5. This allows the sealing of bags without spilling the liquid content. Not only good for watery items, CA series is also easy to use with the simple touch panel operation. Use the touch panel on the control unit to set conditions such as the heating time, cooling time, and the time for auto-cycle interval. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation. CA-450-5 comes standard-equipped with a standard table. CA Stand Type S and special the bigger table for CA-450/600 are also available as an option. Single-side heating type is capable of sealing materials up to 0.3mm/ 11.8mil thick while the double-side type is capable of up to 0.4mm/ 15.7mil thick pouches in total overlapping sheets. Sealing an oxygen scavenger inside a gas barrier material packaging can help extend a product life.

Suppliers

Company
Product
Description
Supplier Links
Semi-Automatic Impulse Sealer - CA-450-5 - Fuji Impulse America Corp.
Deerfield, IL, USA
Semi-Automatic Impulse Sealer
CA-450-5
Semi-Automatic Impulse Sealer CA-450-5
The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes standard-equipped with a tilt table whose angle can be adjusted to 5, 30, and 45 degrees. At the time of factory shipment, it is adjusted to 5. This allows the sealing of bags without spilling the liquid content. Not only good for watery items, CA series is also easy to use with the simple touch panel operation. Use the touch panel on the control unit to set conditions such as the heating time, cooling time, and the time for auto-cycle interval. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation. CA-450-5 comes standard-equipped with a standard table. CA Stand Type S and special the bigger table for CA-450/600 are also available as an option. Single-side heating type is capable of sealing materials up to 0.3mm/ 11.8mil thick while the double-side type is capable of up to 0.4mm/ 15.7mil thick pouches in total overlapping sheets. Sealing an oxygen scavenger inside a gas barrier material packaging can help extend a product life.

The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes standard-equipped with a tilt table whose angle can be adjusted to 5, 30, and 45 degrees. At the time of factory shipment, it is adjusted to 5. This allows the sealing of bags without spilling the liquid content.

Not only good for watery items, CA series is also easy to use with the simple touch panel operation. Use the touch panel on the control unit to set conditions such as the heating time, cooling time, and the time for auto-cycle interval. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation.

CA-450-5 comes standard-equipped with a standard table. CA Stand Type S and special the bigger table for CA-450/600 are also available as an option.

Single-side heating type is capable of sealing materials up to 0.3mm/ 11.8mil thick while the double-side type is capable of up to 0.4mm/ 15.7mil thick pouches in total overlapping sheets. Sealing an oxygen scavenger inside a gas barrier material packaging can help extend a product life.

Supplier's Site

Technical Specifications

  Fuji Impulse America Corp.
Product Category Packaging Machines
Product Number CA-450-5
Product Name Semi-Automatic Impulse Sealer
Machine Type Sealing
Goods Liquid (optional feature); Consumer
Packaging Bag
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sealers - 183975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Inline Bottle Filling System – Intermittent Motion - DF-100 - Prosys
Specs
Machine Type Filling
Packaging BottleJar
Industry Industrial / General Use
View Details
Vertical Band Sealer - VCBS-1/4+1/4 6
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details