The CA series' corrosion-resistant aluminum alloy body, drip-proofed with silicon rubber gasket, is made for handling the packaging of watery items. The user is secure in the knowledge that the air pedal used for directing the work process uses no electric parts. The sealer comes standard-equipped with a tilt table whose angle can be adjusted to 5, 30, and 45 degrees. At the time of factory shipment, it is adjusted to 5. This allows the sealing of bags without spilling the liquid content.
Not only good for watery items, CA series is also easy to use with the simple touch panel operation. Use the touch panel on the control unit to set conditions such as the heating time, cooling time, and the time for auto-cycle interval. To set the settings, use the Mode Switch. After setting the appropriate sealing condition for the packaging material, select either automatic continuous operation or manual air-pedal operation.
CA-450-10D comes standard-equipped with a standard table. CA Stand Type S and special the bigger table for CA-450/600 are also available as an option.
The double-side type is capable of up to 0.4mm/ 15.7mil thick pouches in total overlapping sheets. The double-side heating type is good for sealing an oxygen scavenger inside a gas barrier material packaging can help extend a product life.
| Fuji Impulse America Corp. | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | CA-450-10D |
| Product Name | Semi-Automatic Impulse Sealer |
| Machine Type | Sealing |
| Goods | Liquid (optional feature); Consumer |
| Packaging | Bag |