PTX301D -- DIAPHRAGM PUMP
Robin Subaru
Diaphragm Pump
PTX301D
Description
Diaphragm Pum
Description
Diaphragm Pum
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
PTX301D |
|
Product Name
|
Diaphragm Pump |
|
Pump Type
|
Diaphragm Pump; Positive Displacement Pump
|
|
Discharge Pressure
|
21.0 psi (14.76 m of Water)
|
|
Liquid Flow
|
66.000 GPM (250.00 L/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure
2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow
11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
4500.0 psi (3164 m of Water)
Liquid Flow
0.433 GPM (1.64 L/min)
View Details