FTL Technology PTFE Bearings

Description
PTFE bearings are uniquely suited to applications where low friction and dry running are critically important. PTFE bearings have the added benefit of having a wide operational temperature range (-260⁰C to +260⁰C). PTFE bearings are also commonly used in a wide variety of lubricated applications and because of their excellent chemical resistance, are often used in preference to other types of plastic materials. PTFE bearings exhibit very low levels of dynamic friction and virtually zero stick slip characteristics. Overall, the mechanical properties of PTFE bearings are excellent. Good dimensional stability and very low water absorption give this material an appealing range of load bearing qualities. In comparison to other plain bearing systems, PTFE bearings have only a comparatively low load carrying ability. Maximum compressive loads are generally limited to 10 n/mm² whilst linear velocities of 5m/s can be achieved. PTFE bearings are manufactured with various fillers and combinations of fillers added to the base material. PTFE bearings can be injection moulded, skived into strip or machined to give the product its final form. This gives FTL Technology the ability to offer solutions which are tailored to the application parameters and manufacturing volumes in question. Special attention should be paid to the hardness and surface finish of the dynamic counter surface. FTL Technology has a wealth of experience and can advise all manufacturing details of the surrounding hardware interface. Advantages: High strength Low water absorption High dimensional stability High solvent resistance Low coefficient of friction Virtually zero stick/slip Common Applications: Hydraulic cylinder bearings Valve spindles Reciprocating compressor systems Chemical pumps Pneumatic cylinders Medical apparatus
Description
PTFE bearings are uniquely suited to applications where low friction and dry running are critically important. PTFE bearings have the added benefit of having a wide operational temperature range (-260⁰C to +260⁰C). PTFE bearings are also commonly used in a wide variety of lubricated applications and because of their excellent chemical resistance, are often used in preference to other types of plastic materials. PTFE bearings exhibit very low levels of dynamic friction and virtually zero stick slip characteristics. Overall, the mechanical properties of PTFE bearings are excellent. Good dimensional stability and very low water absorption give this material an appealing range of load bearing qualities. In comparison to other plain bearing systems, PTFE bearings have only a comparatively low load carrying ability. Maximum compressive loads are generally limited to 10 n/mm² whilst linear velocities of 5m/s can be achieved. PTFE bearings are manufactured with various fillers and combinations of fillers added to the base material. PTFE bearings can be injection moulded, skived into strip or machined to give the product its final form. This gives FTL Technology the ability to offer solutions which are tailored to the application parameters and manufacturing volumes in question. Special attention should be paid to the hardness and surface finish of the dynamic counter surface. FTL Technology has a wealth of experience and can advise all manufacturing details of the surrounding hardware interface. Advantages: High strength Low water absorption High dimensional stability High solvent resistance Low coefficient of friction Virtually zero stick/slip Common Applications: Hydraulic cylinder bearings Valve spindles Reciprocating compressor systems Chemical pumps Pneumatic cylinders Medical apparatus

Suppliers

Company
Product
Description
Supplier Links
PTFE Bearings -  - FTL Technology
Morley, United Kingdom
PTFE Bearings
PTFE Bearings
PTFE bearings are uniquely suited to applications where low friction and dry running are critically important. PTFE bearings have the added benefit of having a wide operational temperature range (-260⁰C to +260⁰C). PTFE bearings are also commonly used in a wide variety of lubricated applications and because of their excellent chemical resistance, are often used in preference to other types of plastic materials. PTFE bearings exhibit very low levels of dynamic friction and virtually zero stick slip characteristics. Overall, the mechanical properties of PTFE bearings are excellent. Good dimensional stability and very low water absorption give this material an appealing range of load bearing qualities. In comparison to other plain bearing systems, PTFE bearings have only a comparatively low load carrying ability. Maximum compressive loads are generally limited to 10 n/mm² whilst linear velocities of 5m/s can be achieved. PTFE bearings are manufactured with various fillers and combinations of fillers added to the base material. PTFE bearings can be injection moulded, skived into strip or machined to give the product its final form. This gives FTL Technology the ability to offer solutions which are tailored to the application parameters and manufacturing volumes in question. Special attention should be paid to the hardness and surface finish of the dynamic counter surface. FTL Technology has a wealth of experience and can advise all manufacturing details of the surrounding hardware interface. Advantages: High strength Low water absorption High dimensional stability High solvent resistance Low coefficient of friction Virtually zero stick/slip Common Applications: Hydraulic cylinder bearings Valve spindles Reciprocating compressor systems Chemical pumps Pneumatic cylinders Medical apparatus

PTFE bearings are uniquely suited to applications where low friction and dry running are critically important. PTFE bearings have the added benefit of having a wide operational temperature range (-260⁰C to +260⁰C). PTFE bearings are also commonly used in a wide variety of lubricated applications and because of their excellent chemical resistance, are often used in preference to other types of plastic materials.

PTFE bearings exhibit very low levels of dynamic friction and virtually zero stick slip characteristics. Overall, the mechanical properties of PTFE bearings are excellent. Good dimensional stability and very low water absorption give this material an appealing range of load bearing qualities. In comparison to other plain bearing systems, PTFE bearings have only a comparatively low load carrying ability. Maximum compressive loads are generally limited to 10 n/mm² whilst linear velocities of 5m/s can be achieved.

PTFE bearings are manufactured with various fillers and combinations of fillers added to the base material. PTFE bearings can be injection moulded, skived into strip or machined to give the product its final form. This gives FTL Technology the ability to offer solutions which are tailored to the application parameters and manufacturing volumes in question.

Special attention should be paid to the hardness and surface finish of the dynamic counter surface. FTL Technology has a wealth of experience and can advise all manufacturing details of the surrounding hardware interface.

Advantages:

  • High strength
  • Low water absorption
  • High dimensional stability
  • High solvent resistance
  • Low coefficient of friction
  • Virtually zero stick/slip

Common Applications:

  • Hydraulic cylinder bearings
  • Valve spindles
  • Reciprocating compressor systems
  • Chemical pumps
  • Pneumatic cylinders
  • Medical apparatus
Supplier's Site

Technical Specifications

  FTL Technology
Product Category Plain Bearings and Sleeve Bearings
Product Name PTFE Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Guide Roller Bushings Concentric - B-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details