FTL Technology O-Rings

Description
The O-ring seal is widely used across virtually every industry, due to its incredibly versatility. From general engineering through to critical oil and gas applications, there is an O-ring to stand up to all kinds of pressures, temperatures and media exposure. FTL Technology can source O-rings in EPDM, FKM, NBR, HNBR, PTFE and FFKM, in a selection of standard sizes as well as custom-made moulds. Whether you are using O-rings as a standalone static sealing element or as an energising component in a more complex seal, contact our engineers who can design a seal you can trust. Advantages Supplied in any size or quantity, from 0.8mm to 2.4m internal diameter Excellent range of elastomer materials, suited to any food or pharmaceutical application Simple groove design and easy to install Compliances including FDA, USP Class VI, WRAS, FTW and 3-A Metal-detectable O-rings available, to minimise rubber contamination risk in food process
Description
The O-ring seal is widely used across virtually every industry, due to its incredibly versatility. From general engineering through to critical oil and gas applications, there is an O-ring to stand up to all kinds of pressures, temperatures and media exposure. FTL Technology can source O-rings in EPDM, FKM, NBR, HNBR, PTFE and FFKM, in a selection of standard sizes as well as custom-made moulds. Whether you are using O-rings as a standalone static sealing element or as an energising component in a more complex seal, contact our engineers who can design a seal you can trust. Advantages Supplied in any size or quantity, from 0.8mm to 2.4m internal diameter Excellent range of elastomer materials, suited to any food or pharmaceutical application Simple groove design and easy to install Compliances including FDA, USP Class VI, WRAS, FTW and 3-A Metal-detectable O-rings available, to minimise rubber contamination risk in food process

Suppliers

Company
Product
Description
Supplier Links
O-Rings -  - FTL Technology
Morley, United Kingdom
O-Rings
O-Rings
The O-ring seal is widely used across virtually every industry, due to its incredibly versatility. From general engineering through to critical oil and gas applications, there is an O-ring to stand up to all kinds of pressures, temperatures and media exposure. FTL Technology can source O-rings in EPDM, FKM, NBR, HNBR, PTFE and FFKM, in a selection of standard sizes as well as custom-made moulds. Whether you are using O-rings as a standalone static sealing element or as an energising component in a more complex seal, contact our engineers who can design a seal you can trust. Advantages Supplied in any size or quantity, from 0.8mm to 2.4m internal diameter Excellent range of elastomer materials, suited to any food or pharmaceutical application Simple groove design and easy to install Compliances including FDA, USP Class VI, WRAS, FTW and 3-A Metal-detectable O-rings available, to minimise rubber contamination risk in food process

The O-ring seal is widely used across virtually every industry, due to its incredibly versatility. From general engineering through to critical oil and gas applications, there is an O-ring to stand up to all kinds of pressures, temperatures and media exposure.

FTL Technology can source O-rings in EPDM, FKM, NBR, HNBR, PTFE and FFKM, in a selection of standard sizes as well as custom-made moulds. Whether you are using O-rings as a standalone static sealing element or as an energising component in a more complex seal, contact our engineers who can design a seal you can trust.

Advantages

  • Supplied in any size or quantity, from 0.8mm to 2.4m internal diameter
  • Excellent range of elastomer materials, suited to any food or pharmaceutical application
  • Simple groove design and easy to install
  • Compliances including FDA, USP Class VI, WRAS, FTW and 3-A
  • Metal-detectable O-rings available, to minimise rubber contamination risk in food process
Supplier's Site

Technical Specifications

  FTL Technology
Product Category O-rings
Product Name O-Rings
Inside Diameter (ID) 0.0315 to 94.49 inch (0.8000 to 2400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Perbunan Sealing O-Rings - 8112363 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.69 inch (43 mm)
Material Trade Name Perbunan
View Details
Metal and X-Ray Detectable Elastomer Seals - Detectaseal® - Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS')
O-ring Hardness (Durometer) 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
O-ring Features FDA Approved or 3A Sanitary Classification (optional feature)
View Details
Cable Gland O-Rings - 2712586 - RS Components, Ltd.
Specs
Synthetic Rubbers Polychloroprene (CR - Neoprene); Neoprene
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details