FTL Technology Carbon Bearings

Description
Self-lubricating carbon/graphite bearings are ideal for applications where marginal or zero lubrication exists. Additives, including metal alloys, can improve the performance of carbon/graphite bearings. These impregnated composite materials allow bearings to be use in more extreme applications than their standard carbon/graphite counterparts. It is also possible to replace ball bearings, metal and plastic bushings, and ordinary hard carbon bushings with an impregnated composite material to reduce maintenance costs and downtime. All standard and impregnated bearings are self-lubricating, ideally suited to applications where there is intermittent lubrication or initial dry running on start up - as in the case of a vertical pump. The impregnation extends consistently throughout the material, resulting in no performance drop as a result of wear. The absence of grease or oil means these bushings do not attract dust or other foreign abrasive particles. Standard and impregnated bearings eliminate fire hazards. They operate intermittently and unattended over long periods, or where machines have to be steam cleaned. They will not spark, and are recognised as safe bearings in potentially explosive working environments. Metal impregnated bearings are available in a wide range of grades, each of which can be aligned to the needs of a specific application. We also offer FDA-compliant grades for food process equipment. Advantages: High thermal temperature limit Low co-efficient of expansion Self lubricating Non-galling FDA approved Common Applications: Hot and cold water pumps Vertical pumps Chemical pumps High temperature rollers Cryogenic pumps
Description
Self-lubricating carbon/graphite bearings are ideal for applications where marginal or zero lubrication exists. Additives, including metal alloys, can improve the performance of carbon/graphite bearings. These impregnated composite materials allow bearings to be use in more extreme applications than their standard carbon/graphite counterparts. It is also possible to replace ball bearings, metal and plastic bushings, and ordinary hard carbon bushings with an impregnated composite material to reduce maintenance costs and downtime. All standard and impregnated bearings are self-lubricating, ideally suited to applications where there is intermittent lubrication or initial dry running on start up - as in the case of a vertical pump. The impregnation extends consistently throughout the material, resulting in no performance drop as a result of wear. The absence of grease or oil means these bushings do not attract dust or other foreign abrasive particles. Standard and impregnated bearings eliminate fire hazards. They operate intermittently and unattended over long periods, or where machines have to be steam cleaned. They will not spark, and are recognised as safe bearings in potentially explosive working environments. Metal impregnated bearings are available in a wide range of grades, each of which can be aligned to the needs of a specific application. We also offer FDA-compliant grades for food process equipment. Advantages: High thermal temperature limit Low co-efficient of expansion Self lubricating Non-galling FDA approved Common Applications: Hot and cold water pumps Vertical pumps Chemical pumps High temperature rollers Cryogenic pumps

Suppliers

Company
Product
Description
Supplier Links
Carbon Bearings -  - FTL Technology
Morley, United Kingdom
Carbon Bearings
Carbon Bearings
Self-lubricating carbon/graphite bearings are ideal for applications where marginal or zero lubrication exists. Additives, including metal alloys, can improve the performance of carbon/graphite bearings. These impregnated composite materials allow bearings to be use in more extreme applications than their standard carbon/graphite counterparts. It is also possible to replace ball bearings, metal and plastic bushings, and ordinary hard carbon bushings with an impregnated composite material to reduce maintenance costs and downtime. All standard and impregnated bearings are self-lubricating, ideally suited to applications where there is intermittent lubrication or initial dry running on start up - as in the case of a vertical pump. The impregnation extends consistently throughout the material, resulting in no performance drop as a result of wear. The absence of grease or oil means these bushings do not attract dust or other foreign abrasive particles. Standard and impregnated bearings eliminate fire hazards. They operate intermittently and unattended over long periods, or where machines have to be steam cleaned. They will not spark, and are recognised as safe bearings in potentially explosive working environments. Metal impregnated bearings are available in a wide range of grades, each of which can be aligned to the needs of a specific application. We also offer FDA-compliant grades for food process equipment. Advantages: High thermal temperature limit Low co-efficient of expansion Self lubricating Non-galling FDA approved Common Applications: Hot and cold water pumps Vertical pumps Chemical pumps High temperature rollers Cryogenic pumps

Self-lubricating carbon/graphite bearings are ideal for applications where marginal or zero lubrication exists. Additives, including metal alloys, can improve the performance of carbon/graphite bearings. These impregnated composite materials allow bearings to be use in more extreme applications than their standard carbon/graphite counterparts.

It is also possible to replace ball bearings, metal and plastic bushings, and ordinary hard carbon bushings with an impregnated composite material to reduce maintenance costs and downtime.

All standard and impregnated bearings are self-lubricating, ideally suited to applications where there is intermittent lubrication or initial dry running on start up - as in the case of a vertical pump. The impregnation extends consistently throughout the material, resulting in no performance drop as a result of wear. The absence of grease or oil means these bushings do not attract dust or other foreign abrasive particles.

Standard and impregnated bearings eliminate fire hazards. They operate intermittently and unattended over long periods, or where machines have to be steam cleaned. They will not spark, and are recognised as safe bearings in potentially explosive working environments.

Metal impregnated bearings are available in a wide range of grades, each of which can be aligned to the needs of a specific application. We also offer FDA-compliant grades for food process equipment.

Advantages:

  • High thermal temperature limit
  • Low co-efficient of expansion
  • Self lubricating
  • Non-galling
  • FDA approved

Common Applications:

  • Hot and cold water pumps
  • Vertical pumps
  • Chemical pumps
  • High temperature rollers
  • Cryogenic pumps
Supplier's Site

Technical Specifications

  FTL Technology
Product Category Plain Bearings and Sleeve Bearings
Product Name Carbon Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DP4-B™ Metal-Polymer Dry Plain Bearings - 10 DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
Plain Bushes - 528248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.4331 inch (11.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-3-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 3.5000 inch (88.90 mm)
View Details