FTDI Chip Controller, Usb, Vinculum Ii, 64Lqfp; Usb Ic Type Ftdi VNC2-64L1C

Description
CONTROLLER, USB, VINCULUM II, 64LQFP; USB IC Type:Vinculum-II Programmable USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:64Pins; Data Rate:1Mbps;RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, USB, VINCULUM II, 64LQFP; USB IC Type:Vinculum-II Programmable USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:64Pins; Data Rate:1Mbps;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Usb, Vinculum Ii, 64Lqfp; Usb Ic Type Ftdi - 05AC9624 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Usb, Vinculum Ii, 64Lqfp; Usb Ic Type Ftdi
05AC9624
Controller, Usb, Vinculum Ii, 64Lqfp; Usb Ic Type Ftdi 05AC9624
CONTROLLER, USB, VINCULUM II, 64LQFP; USB IC Type:Vinculum-II Programmable USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:64Pins; Data Rate:1Mbps;RoHS Compliant: Yes

CONTROLLER, USB, VINCULUM II, 64LQFP; USB IC Type:Vinculum-II Programmable USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:64Pins; Data Rate:1Mbps;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 05AC9624
Product Name Controller, Usb, Vinculum Ii, 64Lqfp; Usb Ic Type Ftdi
Technology USB
Features RoHS
Supply Voltage Other; 1.62V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-BCM20705B0KWFBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
 - 54ACT11004FK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details