FT4222HQ-D evaluation module, USB Hi-Spe
FT4222H USB 2.0 to I²C/SPI Bridge Interface Evaluation Board
Manufacturer: FTDI, Future Technology Devices International Ltd
Win Source Part Number: 846948-UMFT4222EV-D
Features: Evaluation Board
Package: Bulk
Family Name: UMFT4222
Categories: Development Boards
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: 768-1361, 768-1364INACTIVE, 768-1364, 768-1364-ND
EVAL BRD BRIDGE USB 2 FT4222HQ-D
EVAL BRD BRIDGE USB 2 FT4222HQ-D
DEV BOARD, USB2.0 TO QUADSPI/I2C BRIDGE; Kit Application Type:Interface; Application Sub Type:USB to I2C/SPI Bridge; Silicon Manufacturer:FTDI; Silicon Core Number:FT4222H; Product Range:-; Kit Contents:Dev Board FT4222H; SVHC:No RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2162619 | 768-1361-ND | 846948-UMFT4222EV-D | UMFT4222EV-D | UMFT4222EV-D | 57AC4170 |
| Product Name | Communication & Wireless Development Tools | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - UMFT4222EV-D | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Dev Board, Usb2.0 To Quadspi/i2C Bridge; Kit Application Type Ftdi |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |