FTDI Chip Embedded Processors and Controllers - UC232R-10 UC232R-10

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107966-UC232R-10 Packaging: Bulk Color: White Connector Type: USB Current Rating: 15 mA Gender: Male to Male Length: 100 mm Shielding: Shielded Number of Conductors: 9 Output Type: RS-232 Data Rate: 250 kbps Interface: RS-232, UART, USB Height: 80.01 mm Cable Length: 100 mm Weight: 49.895161 g Number of Channels: 1 Width: 100.076 mm Baud Rate: 230 kbaud Connector Type A: USB Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): 1615839; UC232R10; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Type: USB Wire/Cable Gauge: 24 AWG Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107966-UC232R-10 Packaging: Bulk Color: White Connector Type: USB Current Rating: 15 mA Gender: Male to Male Length: 100 mm Shielding: Shielded Number of Conductors: 9 Output Type: RS-232 Data Rate: 250 kbps Interface: RS-232, UART, USB Height: 80.01 mm Cable Length: 100 mm Weight: 49.895161 g Number of Channels: 1 Width: 100.076 mm Baud Rate: 230 kbaud Connector Type A: USB Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): 1615839; UC232R10; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Type: USB Wire/Cable Gauge: 24 AWG Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - UC232R-10 - 1107966-UC232R-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - UC232R-10
1107966-UC232R-10
Embedded Processors and Controllers - UC232R-10 1107966-UC232R-10
Manufacturer: FTDI, Future Technology Devices International Ltd Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1107966-UC232R-10 Packaging: Bulk Color: White Connector Type: USB Current Rating: 15 mA Gender: Male to Male Length: 100 mm Shielding: Shielded Number of Conductors: 9 Output Type: RS-232 Data Rate: 250 kbps Interface: RS-232, UART, USB Height: 80.01 mm Cable Length: 100 mm Weight: 49.895161 g Number of Channels: 1 Width: 100.076 mm Baud Rate: 230 kbaud Connector Type A: USB Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): 1615839; UC232R10; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Type: USB Wire/Cable Gauge: 24 AWG Evaluation Kit: Yes

Manufacturer: FTDI, Future Technology Devices International Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107966-UC232R-10
Packaging: Bulk
Color: White
Connector Type: USB
Current Rating: 15 mA
Gender: Male to Male
Length: 100 mm
Shielding: Shielded
Number of Conductors: 9
Output Type: RS-232
Data Rate: 250 kbps
Interface: RS-232, UART, USB
Height: 80.01 mm
Cable Length: 100 mm
Weight: 49.895161 g
Number of Channels: 1
Width: 100.076 mm
Baud Rate: 230 kbaud
Connector Type A: USB
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): 1615839; UC232R10;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Type: USB
Wire/Cable Gauge: 24 AWG
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1107966-UC232R-10
Product Name Embedded Processors and Controllers - UC232R-10
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB2235NV4.1IPAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology ISDN
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9822JRS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details