FTDI Chip Smart Cables TTL-232RG-VSW5V-WE

Description
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet
Description
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1096-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1096-ND
Smart Cables 768-1096-ND
USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded

USB to TTL Serial 5V Cable 5.90' (1.80m) Unshielded

Buy Now Datasheet
CABLE USB SERIAL 5V WIRE 450MA

CABLE USB SERIAL 5V WIRE 450MA

Supplier's Site Datasheet
Cable, Ttl/usb Conv, Wire-End, 5V, 1.8M; Conversion Type Ftdi - 06X1054 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Ttl/usb Conv, Wire-End, 5V, 1.8M; Conversion Type Ftdi
06X1054
Cable, Ttl/usb Conv, Wire-End, 5V, 1.8M; Conversion Type Ftdi 06X1054
CABLE, TTL/USB CONV, WIRE-END, 5V, 1.8M; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product RoHS Compliant: Yes

CABLE, TTL/USB CONV, WIRE-END, 5V, 1.8M; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Smart Cables TTL-232RG-VSW5V-WE
CABLE USB SERIAL 5V WIRE 450MA

CABLE USB SERIAL 5V WIRE 450MA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1096-ND TTL-232RG-VSW5V-WE 06X1054 TTL-232RG-VSW5V-WE
Product Name Smart Cables Smart Cables Cable, Ttl/usb Conv, Wire-End, 5V, 1.8M; Conversion Type Ftdi Cable Assemblies - Smart Cables
Product Type Serial; USB Smart Cables USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details