DEV MODULE, USB TO SERIAL, UART, FT232RQ; Module Applications:Industr
ial, Home Projects; Compliance Standard:-; Supported Devices:FT232RQ; Module Interface:RS232, USB; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
DEV MODULE, USB TO SERIAL, UART, FT232RQ; Module Applications:Industrial, Home Projects; Compliance Standard:-; Supported Devices:FT232RQ; Module Interface:RS232, USB; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes