FTDI Chip Controllers FT602Q-T

Description
USB Bridge, USB to FIFO USB 3.0 USB Interface 76-QFN (9x9)
Request a Quote Datasheet
Description
USB Bridge, USB to FIFO USB 3.0 USB Interface 76-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1313-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1313-ND
Controllers 768-1313-ND
USB Bridge, USB to FIFO USB 3.0 USB Interface 76-QFN (9x9)

USB Bridge, USB to FIFO USB 3.0 USB Interface 76-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT602Q-T
USB Interface IC FT602Q-T
USB Interface IC USB3.0 UVC 32 bits Sync FIFO

USB Interface IC USB3.0 UVC 32 bits Sync FIFO

Buy Now
Interface Bridge, Usb-To-Fifo, Qfn-76; Bridge Type Ftdi - 16AC9354 - Newark, An Avnet Company
Chicago, IL, United States
Interface Bridge, Usb-To-Fifo, Qfn-76; Bridge Type Ftdi
16AC9354
Interface Bridge, Usb-To-Fifo, Qfn-76; Bridge Type Ftdi 16AC9354
INTERFACE BRIDGE, USB-TO-FIFO, QFN-76; Bridge Type:USB to FIFO; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:76Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

INTERFACE BRIDGE, USB-TO-FIFO, QFN-76; Bridge Type:USB to FIFO; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:76Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT602Q-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT602Q-T
Integrated Circuits (ICs) - Interface - Controllers FT602Q-T
IC USB3-32BIT SYNC FIFO 76QFN

IC USB3-32BIT SYNC FIFO 76QFN

Supplier's Site
Controllers - FT602Q-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT602Q-T
Controllers FT602Q-T
USB Bridge, USB to FIFO USB 3.0 USB Interface 76-QFN (9x9)

USB Bridge, USB to FIFO USB 3.0 USB Interface 76-QFN (9x9)

Buy Now Datasheet
Interface - Controllers - FT602Q-T - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT602Q-T
Interface - Controllers FT602Q-T
IC USB3-32BIT SYNC FIFO 76QFN

IC USB3-32BIT SYNC FIFO 76QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1313-ND FT602Q-T 16AC9354 FT602Q-T FT602Q-T FT602Q-T
Product Name Controllers USB Interface IC Interface Bridge, Usb-To-Fifo, Qfn-76; Bridge Type Ftdi Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology USB USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V Other; 3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 64-LQFP
View Details
PMIC - Power Supply Controllers, Monitors - SI8252-IMR - Lingto Electronic Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 28-VFQFN Exposed Pad
View Details
Interface - Specialized - 32P4938A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1913195 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details