USB Bridge, USB to FIFO USB 3.0 FIFO Interface 76-QFN (9x9)
IC USB3-32BIT SYNC FIFO 76QFN
USB Bridge, USB to FIFO USB 3.0 FIFO Interface 76-QFN (9x9)
IC USB3-32BIT SYNC FIFO 76QFN
USB 3.0 TO FIFO BRIDGE, QFN-76; Bridge Type:USB to FIFO; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:76Pins; Operating Temperature Min:-40 C; Operating Temperature Max:85 C; Packaging:Each; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1252-ND | FT601Q-T | FT601Q-T | FT601Q-T | 70Y5733 |
| Product Name | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb 3.0 To Fifo Bridge, Qfn-76; Bridge Type Ftdi |
| Technology | USB; FIFO | FIFO | FIFO | USB; USB | USB |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | 3.6V; Other | Other; 3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |