The FT600Q-T is a USB 3.0 to FIFO interface bridge chip designed for high-speed data transfer applications. It supports USB 3.0 Super Speed (5Gbps), USB 2.0 High Speed (480Mbps), and USB 2.0 Full Speed (12Mbps) transfer modes. The device features up to 8 configurable endpoints and supports two parallel slave FIFO bus protocols, with the FT600Q offering a 16-bit FIFO interface and a data bursting rate of up to 400MB/s. The FT600Q-T includes a built-in 16kB FIFO data buffer RAM, supports 4 IN channels and 4 OUT channels for FIFO bus connectivity, and is capable of remote wakeup. It operates across multiple voltage I/O levels (1.8V, 2.5V, and 3.3V) and includes configurable GPIO support, an internal LDO 1.0V regulator, and a power-on-reset circuit. The product is compliant with the USB 3.1 specification and is available in a compact Pb-free QFN-56 package, suitable for industrial applications with an operating temperature range of -40 to 85°C.
USB Bridge, USB to FIFO USB 3.0 FIFO Interface 56-QFN (7x7)
IC USB3-16BIT SYNC FIFO 56QFN
IC USB3-16BIT SYNC FIFO 56QFN
USB Bridge, USB to FIFO USB 3.0 FIFO Interface 56-QFN (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1251-ND | FT600Q-T | FT600Q-T | FT600Q-T |
| Product Name | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; FIFO | FIFO | USB; USB | FIFO |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |