USB Controller USB 2.0 I²C, FIFO, JTAG, Serial, SPI, UART Interface 68-QFN (8x8)
USB Interface IC USB Bridge Type-C 3.0 32-Bit 8kB 48kB Product overview: FT4232HPQ-TRAY from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 8kB, 48kB. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 8kB, 48kB, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT4232HPQ-TRAY can be used for catalog matching and distributor lookup.
USB Controller USB 2.0 I²C, FIFO, JTAG, Serial, SPI, UART Interface 68-QFN (8x8)
IC USB-C SERIAL UARTQFN-68
IC USB-C SERIAL UARTQFN-68
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-FT4232HPQ-TRAY-ND | 754-FT4232HPQ-TRAY | FT4232HPQ-TRAY | FT4232HPQ-TRAY | FT4232HPQ-TRAY |
| Product Name | Controllers | 32-bit 8kB 48kB Interface Transceiver IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, FIFO, JTAG, Serial, SPI, UART | USB; USB | SPI; I2C; I²C, FIFO, JTAG, Serial, SPI, UART | |
| Device Type | Line / Bus Controller | Transceiver | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.08V ~ 1.32V, 2.97V ~ 3.63V | Other; 1.08V ~ 1.32V, 2.97V ~ 3.63V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |