FTDI Chip Communication & Wireless Development Tools FT4232H MINI MODULE

Description
USB Hi-Speed FT4232H Evaluation Module
Request a Quote Datasheet
Description
USB Hi-Speed FT4232H Evaluation Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 7300146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
7300146
Communication & Wireless Development Tools 7300146
USB Hi-Speed FT4232H Evaluation Module

USB Hi-Speed FT4232H Evaluation Module

Supplier's Site
Evaluation and Demonstration Boards and Kits - 768-1031-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
768-1031-ND
Evaluation and Demonstration Boards and Kits 768-1031-ND
FT4232H USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

FT4232H USB 2.0 to UART (RS232) Bridge Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1059938-FT4232H MINI MODULE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1059938-FT4232H MINI MODULE
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1059938-FT4232H MINI MODULE
Win Source Part Number: 1059938-FT4232H MINI MODULE Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 5 Function: USB 2.0 to UART (RS232) Bridge Supplied Contents: Board(s) Primary Attributes: High-Speed, 300baud ~ 12Mbaud, Security ID Number Embedded: Yes, ASIC Utilized IC / Part: FT4232H Secondary Attributes: Emulates JTAG, SPI, I²C, Bit-Bang or Other Synchronous Serial ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1031,FT4232H MINI MDL,FT4232HQ_MINI MOD,FT4232HMINIMODUL E Base Product Number: FT4232

Win Source Part Number: 1059938-FT4232H MINI MODULE
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 5
Function: USB 2.0 to UART (RS232) Bridge
Supplied Contents: Board(s)
Primary Attributes: High-Speed, 300baud ~ 12Mbaud, Security ID Number
Embedded: Yes, ASIC
Utilized IC / Part: FT4232H
Secondary Attributes: Emulates JTAG, SPI, I²C, Bit-Bang or Other Synchronous Serial
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1031,FT4232H MINI MDL,FT4232HQ_MINI MOD,FT4232HMINIMODULE
Base Product Number: FT4232

Buy Now Datasheet
Mini Module, Usb Serial Comm Interface; Kit Application Type Ftdi - 80P4242 - Newark, An Avnet Company
Chicago, IL, United States
Mini Module, Usb Serial Comm Interface; Kit Application Type Ftdi
80P4242
Mini Module, Usb Serial Comm Interface; Kit Application Type Ftdi 80P4242
MINI MODULE, USB - SERIAL COMM INTERFACE; Kit Application Type:Interface; Application Sub Type:USB to Serial Communication Interface; Silicon Manufacturer:FTDI; Silicon Core Number:FT4232H; Product Range:-; Supply Voltage Max:5.25V RoHS Compliant: Yes

MINI MODULE, USB - SERIAL COMM INTERFACE; Kit Application Type:Interface; Application Sub Type:USB to Serial Communication Interface; Silicon Manufacturer:FTDI; Silicon Core Number:FT4232H; Product Range:-; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 7300146 768-1031-ND 1059938-FT4232H MINI MODULE 80P4242
Product Name Communication & Wireless Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Mini Module, Usb Serial Comm Interface; Kit Application Type Ftdi
Category Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-32-75+DF782,75 OHM - TB-966+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1793741 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details