USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-QFN (5x5)
IC BRIDGE USB TO I2C/SPI 32VQFN
USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-QFN (5x5)
IC BRIDGE USB TO I2C/SPI 32VQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 768-1290-ND | FT4222HQ-T | FT4222HQ-T | FT4222HQ-T |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | USB; SPI; I2C | USB; USB | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 1.8V; 3.3V; 5V | 3.3V; 5V; Other | 3.3V; 5V; Other; 1.8V, 3.3V, 5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |