FTDI Chip Controllers FT4222HQ-C-R

Description
USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-QFN (5x5)
Request a Quote Datasheet
Description
USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1309-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1309-2-ND
Controllers 768-1309-2-ND
USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-QFN (5x5)

USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) Interface Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Controllers
Integrated Circuits (ICs) Interface Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: FTDI, Future Technology Devices International Ltd Category: Integrated Circuits (ICs) Interface Controllers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Protocol: USB Function: Bridge, USB to I²C/SPI Interface: I²C, SPI Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V, 5V Current - Supply: 78mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: FTDI, Future Technology Devices International Ltd
Category: Integrated Circuits (ICs) Interface Controllers
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Protocol: USB
Function: Bridge, USB to I²C/SPI
Interface: I²C, SPI
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V, 5V
Current - Supply: 78mA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT4222HQ-C-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT4222HQ-C-R
Integrated Circuits (ICs) - Interface - Controllers FT4222HQ-C-R
IC BRIDGE USB TO I2C/SPI 32VQFN

IC BRIDGE USB TO I2C/SPI 32VQFN

Supplier's Site
Shenzhen, China
Interface - Controllers
FT4222HQ-C-R
Interface - Controllers FT4222HQ-C-R
IC BRIDGE USB TO I2C/SPI 32VQFN

IC BRIDGE USB TO I2C/SPI 32VQFN

Supplier's Site Datasheet
Controllers - FT4222HQ-C-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT4222HQ-C-R
Controllers FT4222HQ-C-R
USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-QFN (5x5)

USB Bridge, USB to I²C/SPI USB 2.0 I²C, SPI Interface 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1309-2-ND FT4222HQ-C-R FT4222HQ-C-R FT4222HQ-C-R
Product Name Controllers Integrated Circuits (ICs) Interface Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology USB; SPI; I2C USB; USB SPI; I2C; I²C, SPI SPI; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V; 3.3V; 5V Other; 1.8V~ 3.3V~ 5V 3.3V; 5V; Other 3.3V; 5V; Other; 1.8V, 3.3V, 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - ADM8262-AC-T-1 - 039135-ADM8262-AC-T-1 - Win Source Electronics
Specs
Device Type Transmitter
Supply Voltage Other; 3.3V
Package Type QFP; P-FQFP-128
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74AHCT541ABQX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32177-C-GM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers