USB 2.0 TO QUAD SPI/I2C BRIDGE, VQFN-32; Bridge Type:USB to SPI, I2C; Supply Voltage Min:1.62V; Supply Voltage Max:5.5V; Interface Case Style:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40 C; Operating Temperature Max:85 C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 75Y0976 |
| Product Name | Usb 2.0 To Quad Spi/i2C Bridge, Vqfn-32; Bridge Type Ftdi |
| Technology | USB; I2C |
| Features | RoHS |
| Supply Voltage | Other; 1.62V |