Win Source Part Number: 1188417-FT312D-32Q1C
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 25mA
Standards: USB 2.0
Voltage - Supply: 2.97V ~ 3.63V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1183,FT312D-32Q1
Base Product Number: FT312D
FTDI Chip FT312D-32Q1C-T Controller IC
FTDI Chip FT312D-32Q1C-T Controller IC
FTDI Chip FT312D-32Q1C-T Controller IC
Dedicated USB-UART Android Host IC. 32 Pin QFN. Product overview: FT312D-32Q1C-T from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FT312D-32Q1C-T can be used for catalog matching and distributor lookup.
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (7x7)
IC USB HOST CTRL 32-QFN
IC USB HOST CTRL 32-QFN
USB Interface IC USB Android Host IC
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (7x7)
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1188417-FT312D-32Q1C-T | 1966427P | 1966427 | 754-FT312D-32Q1C-T | 768-1183-ND | FT312D-32Q1C-T | FT312D-32Q1C-T | FT312D-32Q1C-T | FT312D-32Q1C-T |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | USB Interface ICs | USB Interface ICs | QFN Interface Transceiver IC | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Controller | Transceiver | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 2.97V ~ 3.63V | 3.3V; Other; 3.3 v | Other; 2.97V ~ 3.63V | Other | 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V | Other; 2.97V ~ 3.63V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Technology | USB | USB | USB; UART | UART | USB; USB | UART |