USB Interface IC USB to Parallel FIFO IC LQFP-32
USB FIFO INTERFACE, 480MBPS, 32-LQFP; USB IC Type:USB FIFO; USB Standard:USB 1.1, 2.0; Supply Voltage Min:4.35V; Supply Voltage Max:5.25V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:1Mbps; No. of Ports:2 Port RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | FT245BL-REEL | 38K1552 |
| Product Name | USB Interface IC | Usb Fifo Interface, 480Mbps, 32-Lqfp; Usb Ic Type Ftdi |
| Features | RoHS | RoHS |
| Data Rate | 480000 to ? kbps | 1000 kbps |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Package Type | LQFP-32 | LQFP |